EN
  • EN
  • DE

MAX5954LETX+

Part No MAX5954LETX+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Single PCI Express, Hot-Plug Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Plug Controller
Number of Channels 3
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, OVP, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 3.6 V, 10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Feature Pins AUXON, /FAULT, /FON, ON, /PRES-DET, /PWRGD
Win Source Part Number 1214347-MAX5954LETX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5954LETX+
Introduction Date January 01, 2006
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5954LETX+ CAD Model

Description

Maxim Integrated MAX5954LETX+ Product Overview

The MAX5954LETX+ from Maxim Integrated is a robust and versatile power-management IC designed to cater to the demanding requirements of network and telecom applications. This advanced hot-swap controller is engineered to enable safe insertion and removal of circuit boards into live backplanes without causing any disruption to the existing system operations.

With its compact form factor, the MAX5954LETX+ is available in a 36-pin TQFN-EP package, providing an efficient solution for space-constrained applications. It operates over a wide input voltage range of 1V to 16V, making it suitable for a broad array of power systems. The device integrates a variety of features to ensure the protection and stability of electronic systems, including programmable current limits, circuit-breaker functionalities, and thermal shutdown protection.

One of the key features of the MAX5954LETX+ is its adjustable overcurrent protection, which safeguards the system against excessive currents that could potentially cause damage to the circuitry. This is complemented by an auto-retry feature that allows the device to attempt to power up the system again after a fault condition has been cleared, thus reducing the need for manual intervention.

The device also boasts an under-voltage lockout (UVLO) function, which ensures that the system operates only when the supply voltage is within an acceptable range. This prevents malfunctions that could arise from low voltage conditions. Additionally, the MAX5954LETX+ includes a charge pump circuit that drives external N-channel MOSFETs, further enhancing its power management capabilities.

For diagnostic and control purposes, the MAX5954LETX+ provides a digital output that indicates the presence of an overcurrent or thermal fault condition. This feature allows for easy monitoring and troubleshooting of the system. The product also supports I²C-compatible serial communication, enabling users to program and read back the status of various features, thus offering a high degree of control and customization to meet specific application requirements.

In summary, the MAX5954LETX+ from Maxim Integrated is a feature-rich, high-performance hot-swap controller that offers reliable protection and management for electronic systems, making it an ideal choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess