EN
  • EN
  • DE

MAX5956AUEE+T

Part No MAX5956AUEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range 0°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 704844-MAX5956AUEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5956
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5956AUEE+T CAD Model

Description

Maxim Integrated's MAX5956AUEE+T Power Controller

The MAX5956AUEE+T from Maxim Integrated is a versatile and efficient power controller designed to simplify the power management of Ethernet-powered devices. This integrated circuit is part of Maxim's range of Power over Ethernet (PoE) solutions, specifically tailored for applications that require reliable and flexible power sourcing equipment (PSE) functionality.

With the capability to support the IEEE 802.3af standard, the MAX5956AUEE+T is an ideal choice for networked devices such as IP cameras, wireless access points, and VoIP phones. It provides a robust solution for managing power delivery over Ethernet cabling, enabling the deployment of devices in locations where conventional power outlets may not be available or practical.

The device comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. The MAX5956AUEE+T features an integrated power MOSFET and sense resistors, which facilitate simplified design and reduced external component count, leading to cost savings and a more streamlined production process.

Key features of the MAX5956AUEE+T include:

  • Compliance with IEEE 802.3af PoE standard
  • Integrated power MOSFET for efficient power conversion
  • Internal sense resistors for accurate current measurement
  • Wide operating temperature range for enhanced reliability
  • Compact TSSOP-16 package for space-saving applications
  • Robust thermal management capabilities
  • Support for automatic classification and power-up sequencing

The device also offers advanced protection features such as over-current protection, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of both the power controller and the powered device.

For engineers and designers looking to integrate PoE capabilities into their products, the MAX5956AUEE+T provides a high-performance, cost-effective solution that minimizes design complexity and accelerates time-to-market. Maxim Integrated's commitment to quality and innovation is evident in this power controller, making it a top choice for powering the next generation of network-connected devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess