EN
  • EN
  • DE

MAX5961ETM+T

Part No MAX5961ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT-SWAP QD 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 4
Applications PCI Express
Features Auto Retry, I2C, Latched Fault
Programmable Features Circuit Breaker, OVP, UVLO
Supply Voltage - Operating 2.7 V to 16 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 4mA
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 143897-MAX5961ETM+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5961ETM+T CAD Model

Description

Maxim Integrated MAX5961ETM+T Hot-Swap Controller

The Maxim Integrated MAX5961ETM+T is a state-of-the-art hot-swap controller designed to provide a secure and efficient interface for plug-in cards. This IC is perfect for protecting systems against the potential hazards that can occur during the insertion or removal of cards, such as voltage spikes and excessive inrush current. It is commonly used in network routers, servers, and other telecommunications equipment where hot-swap functionality is crucial for maintaining system uptime and reliability.

The MAX5961 is equipped with an array of features that ensure a safe and controlled power-up sequence. It offers an adjustable overcurrent protection that safeguards the system and the card from damage due to excessive current draw. The IC's under-voltage lockout (UVLO) ensures that the system operates only at safe voltage levels, preventing undervoltage conditions that could lead to system instability or data corruption.

One of the key benefits of the MAX5961ETM+T is its programmable current-limit timer, which allows designers to set the maximum duration for which an overcurrent condition is tolerated before shutdown occurs. This flexibility enables the customization of protection based on specific system requirements. Additionally, the device features an integrated charge pump that controls the external N-channel MOSFETs, which are used to manage the power distribution to the hot-swappable cards.

The MAX5961 also provides detailed status reporting through an I²C-compatible interface, which allows system monitoring and diagnostics. This feature aids in proactive system management and fault diagnosis, enhancing the overall reliability of the system. The IC's compact 48-pin TQFN package makes it suitable for space-constrained applications, while its lead(Pb)-free construction is in line with modern environmental standards.

In summary, the Maxim Integrated MAX5961ETM+T hot-swap controller is a robust and versatile solution for managing power distribution in hot-swap applications. With its advanced protection features, programmable settings, and detailed status reporting, it represents an essential component for high-availability systems where continuous operation is critical.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess