EN
  • EN
  • DE

MAX5971AETI+T

Part No MAX5971AETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR PD IEEE 802.3AF 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 1
Maximum Power Dissipation 40W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TQFN (5x5)
Win Source Part Number 021871-MAX5971AETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX5971A
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5971AETI+T CAD Model

Description

Maxim Integrated MAX5971AETI+T Product Overview

The MAX5971AETI+T from Maxim Integrated is a high-performance IEEE 802.3af-compliant Power-over-Ethernet (PoE) interface controller designed for power sourcing equipment (PSE). This advanced integrated circuit is engineered to facilitate the delivery of power over Ethernet to powered devices (PDs) such as IP phones, wireless access points, and network cameras.

Key Features

  • Compliant with IEEE 802.3af PoE standard
  • Supports high-power applications up to 40W
  • Integrated power MOSFET for simplified design
  • Advanced power management with programmable current limit
  • Auto-restart feature for fault management
  • Supports 2-event classification as per IEEE 802.3at
  • Thermal overload protection
  • Available in a compact 28-pin TQFN package

Applications

The MAX5971AETI+T is suitable for a wide range of applications in various industries. It is particularly useful in networking equipment where PoE is a necessity. Common applications include:

  • Enterprise networking switches and routers
  • Industrial Ethernet switches
  • VoIP phones and IP cameras
  • Wireless network access points
  • Home automation systems

Performance and Reliability

This controller is designed to provide reliable power with enhanced safety features. Its thermal management capabilities ensure stable operation across its specified temperature range. The integrated MOSFET simplifies the design and reduces external component count, leading to a more compact and reliable end product.

Easy Integration

The MAX5971AETI+T is offered in a space-saving 28-pin TQFN package, making it an ideal choice for designs where PCB real estate is at a premium. The device's pin configuration and function set are optimized for straightforward integration into PSE designs, contributing to reduced time-to-market for developers.

With its robust feature set and compliance with industry standards, the MAX5971AETI+T is a versatile and reliable solution for powering a wide array of Ethernet-enabled devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6039 $57.6234
13+ $7.8801 $102.4413
20+ $7.6338 $152.6760
28+ $7.3876 $206.8528
36+ $7.1413 $257.0868
47+ $6.4026 $300.9222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess