EN
  • EN
  • DE

MAX5974AETE+QT

Part No MAX5974AETE+QT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704857-MAX5974AETE+QT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5974AETE+QT CAD Model

Description

The MAX5974AETE+QT is a state-of-the-art power management integrated circuit (IC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This versatile chip is part of Maxim's portfolio of power solutions that aim to maximize efficiency, reliability, and ease of integration into various electronic systems.

Key Features:

  • High Efficiency: The MAX5974AETE+QT is engineered to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic devices.
  • Advanced Integration: This IC integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Programmable Frequency: The device features a programmable switching frequency, allowing designers to tailor the operation to specific application requirements.
  • Thermal Management: With built-in thermal protection, the MAX5974AETE+QT ensures reliable operation even under high temperature conditions, safeguarding the system from potential thermal damage.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various power supply scenarios and ensuring compatibility with different power sources.

Applications:

The MAX5974AETE+QT is ideal for use in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Point-of-load power supplies

Technical Specifications:

With its TQFN-EP package, the MAX5974AETE+QT offers a compact footprint for space-constrained applications. The device operates over a -40°C to +85°C temperature range, which ensures performance in harsh environments. It also provides comprehensive protection features such as overcurrent, overvoltage, and undervoltage lockout, contributing to the overall robustness of the system it powers.

Maxim Integrated's commitment to quality and innovation is evident in the MAX5974AETE+QT, making it an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess