EN
  • EN
  • DE

MAX5974CETE+T

Part No MAX5974CETE+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FORWARD PWM 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 16V
Supply Voltage - Operating 7 V to 26 V
Duty Cycle 80%
Frequency - Switching 100kHz to 600kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Mounting Surface Mount
Win Source Part Number 1069619-MAX5974CETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5974CETE+T CAD Model

Description

Maxim Integrated MAX5974CETE+T - High-Efficiency, Integrated, Hot-Swap Controller

The Maxim Integrated MAX5974CETE+T is a state-of-the-art, high-performance hot-swap controller designed to ensure safe and efficient power management in a variety of applications. This device is specifically engineered to enable the insertion and removal of circuit boards into live backplanes without causing any disruption or damage to the electrical system.

With an integrated MOSFET and charge pump, the MAX5974CETE+T effectively manages inrush current, thereby protecting both the power source and the circuitry it is designed to support. Its advanced features make it an ideal choice for systems that require reliable power management, such as servers, data storage, and telecommunications equipment.

Key Features:

  • Integrated 5mΩ N-Channel MOSFET: This internal MOSFET minimizes external components and simplifies design, while providing low on-resistance for high-efficiency power management.
  • Programmable Inrush Current Control: The device allows precise control over the inrush current, ensuring gradual power ramp-up and reducing the risk of system instability or damage.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to match the needs of their specific application, providing additional safety and reliability.
  • Under-Voltage and Over-Voltage Lockout: These features protect the power supply and load from voltage anomalies, further enhancing system integrity.
  • Thermal Shutdown: The MAX5974CETE+T includes a thermal shutdown mechanism to prevent overheating, preserving the longevity of the device and the system it serves.

The device operates over a wide voltage range and comes in a compact, thermally efficient 16-pin TQFN package, making it suitable for space-constrained applications. Additionally, the MAX5974CETE+T supports a variety of external components such as capacitors and resistors to fine-tune performance to specific requirements.

Whether you are designing a new system or upgrading an existing one, the Maxim Integrated MAX5974CETE+T hot-swap controller offers a robust and versatile solution for your power management needs. Its combination of integration, flexibility, and protection features ensures that your systems operate smoothly and reliably, even under challenging conditions.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7440 $66.9760
9+ $13.7387 $123.6483
14+ $13.3091 $186.3274
18+ $12.8794 $231.8292
24+ $12.4509 $298.8216
32+ $11.1631 $357.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess