The MAX6001EUR from Maxim Integrated is a precision, low-power, low-dropout voltage reference. This device is part of a series that provides a fixed voltage output from an unregulated input supply. The MAX6001EUR specifically offers a 3.0V output, which is essential for various analog and digital applications where accurate reference voltage is crucial for system performance.
Key Features
- Output Voltage: 3.0V fixed output with an accuracy of ±0.2% at +25°C.
- Low Dropout Voltage: Typically 100mV at 50μA load, making it suitable for battery-operated devices.
- Supply Voltage Range: Operates from a +3.0V to +5.5V supply voltage.
- Low Power Consumption: Ideal for portable and battery-powered applications due to its low quiescent current (75μA).
- Stable with Capacitive Loads: Can drive capacitive loads up to 1μF.
- Temperature Coefficient: Low temperature coefficient of 50ppm/°C (max), ensuring stable output across varying temperatures.
- Package: Available in a small SOT-23 package, perfect for space-constrained applications.
Applications
The MAX6001EUR is versatile and can be used in a wide range of applications. These include:
- Battery-Powered Equipment
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Automotive Electronics
- Industrial Control Systems
Conclusion
The Maxim Integrated MAX6001EUR voltage reference combines precision, low power consumption, and stability in a tiny package, making it an excellent choice for designers who require a reliable voltage reference source. Its ability to operate with low dropout voltages and handle capacitive loads efficiently makes it a flexible component for both simple and complex electronic systems.