EN
  • EN
  • DE

MAX6018AEUR18

Part No MAX6018AEUR18
Manufacturer Maxim Integrated
Description Precision, Micropower, 1.8V Supply, Low-Dropout, SOT23 Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214353-MAX6018AEUR18
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6018AEUR18 CAD Model

Description

Maxim Integrated MAX6018AEUR18 Precision Voltage Reference

The MAX6018AEUR18 from Maxim Integrated is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is especially well-suited for battery-powered and portable devices due to its low power consumption and small footprint.

Key Features:

  • Output Voltage: The MAX6018AEUR18 provides a fixed output voltage of 1.8V, which is ideal for systems that require a precise reference voltage at this level.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures reliable performance in critical applications where voltage precision is paramount.
  • Low Temperature Coefficient: The device offers an excellent temperature coefficient of 35ppm/°C (max), ensuring stable output across a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for applications with a limited power supply headroom.
  • Low Quiescent Current: The MAX6018AEUR18 has a low quiescent current of 95µA (typ), which helps to conserve power in battery-operated devices.
  • Small Package: Available in a small, 3-pin SOT-23 package, it is ideal for space-constrained applications.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, making it versatile for various circuit configurations.

Applications:

The MAX6018AEUR18 is particularly useful in portable electronics, data acquisition systems, and industrial control systems where precise reference voltages are necessary. Its high accuracy and stability make it an excellent choice for:

  • Data Conversion Systems (ADCs/DACs)
  • Portable Instrumentation
  • Battery Management Systems
  • Medical Devices
  • Automotive Electronics

Maxim Integrated's commitment to quality and reliability is evident in the design of the MAX6018AEUR18, providing engineers with a dependable voltage reference that maintains consistent performance over a range of conditions. Whether you're designing a sophisticated medical device or a rugged industrial control system, the MAX6018AEUR18 is an excellent choice for ensuring accurate signal processing and control.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4879 $59.7096
57+ $2.0420 $116.3940
88+ $1.9774 $174.0112
121+ $1.9138 $231.5698
157+ $1.8503 $290.4971
209+ $1.6586 $346.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess