EN
  • EN
  • DE

MAX6034CSA+T

Part No MAX6034CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704926-MAX6034CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6034CSA+T CAD Model

Description

Maxim Integrated MAX6034CSA+T Precision Voltage Reference

The MAX6034CSA+T from Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for various applications in the electronics industry. This device is ideal for precision data converters, portable instrumentation, and industrial control systems where consistent voltage is critical for accurate data processing and control.

The MAX6034CSA+T operates with an impressive initial accuracy of ±0.04% and can maintain a low temperature coefficient of 3ppm/°C, ensuring that the output voltage remains stable across a wide temperature range. This makes it an excellent choice for systems that operate in environments with varying temperatures or require a high degree of precision over time.

With a low supply current of 180µA (typical) and the ability to operate from a +2.5V to +5.5V supply voltage, the MAX6034CSA+T is not only precise but also energy-efficient, making it suitable for battery-powered devices. Its low dropout voltage and the ability to source or sink up to 5mA of load current make it versatile for a range of applications.

This voltage reference comes in a compact 8-pin SOIC package, allowing for easy integration into space-constrained designs. The MAX6034CSA+T also features a force-sense configuration, which helps to eliminate errors due to the resistance of the PCB traces, further enhancing the accuracy of the voltage reference in the final application.

Additional features of the MAX6034CSA+T include a low output noise of 7.5µVp-p (0.1Hz to 10Hz) and a no-load to full-load line regulation of 6ppm/V, which contribute to its overall stability and reliability. Moreover, this component is offered with a temperature range of -40°C to +85°C, allowing it to perform consistently in industrial-grade applications.

In summary, the Maxim Integrated MAX6034CSA+T is a high-precision, low-power voltage reference that provides exceptional accuracy and stability for demanding applications. Its robust feature set ensures reliable performance in a variety of electronic systems, making it a top choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess