EN
  • EN
  • DE

ADS8557IPMR

Part No ADS8557IPMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL/PAR 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 670k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 085491-ADS8557IPMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8557IPMR CAD Model

Description

ADS8557IPMR Texas Instruments Analog-to-Digital Converter

The ADS8557IPMR from Texas Instruments is a 14-bit, 6-channel, simultaneous sampling analog-to-digital converter (ADC). It is a successive approximation register (SAR) ADC that operates at a maximum sampling rate of 670 kSPS. The ADS8557IPMR can accept single-ended or differential input signals in the range of ±12 V. It has a built-in 2.5 V or 3 V reference, but an external reference can also be used.

The ADS8557IPMR has a number of features that make it well-suited for a wide range of applications, including:

  • Simultaneous sampling: The ADS8557IPMR can sample all six of its channels simultaneously, which is ideal for applications where it is important to preserve the phase information of the input signals.
  • High speed: The ADS8557IPMR has a maximum sampling rate of 670 kSPS, which makes it suitable for applications where high-speed data acquisition is required.
  • Wide input range: The ADS8557IPMR can accept input signals in the range of ±12 V, which makes it suitable for a wide range of applications.
  • Low power consumption: The ADS8557IPMR consumes very little power, making it ideal for battery-powered applications.

The ADS8557IPMR is available in a 64-pin LQFP package. It is RoHS compliant and has a moisture sensitivity level (MSL) of 3.

Applications

The ADS8557IPMR is suitable for a wide range of applications, including:

  • Industrial automation
  • Process control
  • Medical instrumentation
  • Automotive
  • Test and measurement
  • Consumer electronics

Examples

Here are some examples of how the ADS8557IPMR can be used:

  • In an industrial automation system, the ADS8557IPMR can be used to digitize the signals from a variety of sensors, such as temperature sensors, pressure sensors, and position sensors.
  • In a process control system, the ADS8557IPMR can be used to digitize the signals from process control sensors, such as flow sensors, level sensors, and temperature sensors.
  • In a medical instrumentation system, the ADS8557IPMR can be used to digitize the signals from physiological sensors, such as ECG sensors, EEG sensors, and blood pressure sensors.
  • In an automotive system, the ADS8557IPMR can be used to digitize the signals from a variety of sensors, such as temperature sensors, pressure sensors, and accelerometers.
  • In a test and measurement system, the ADS8557IPMR can be used to digitize the signals from a variety of sensors, such as oscilloscopes, signal generators, and multimeters.
  • In a consumer electronics system, the ADS8557IPMR can be used to digitize the signals from a variety of sensors, such as audio sensors, video sensors, and GPS sensors.

Conclusion

The ADS8557IPMR from Texas Instruments is a versatile and high-performance analog-to-digital converter that is suitable for a wide range of applications. It offers a number of features, such as simultaneous sampling, high speed, wide input range, and low power consumption.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9156 $68.7468
6+ $18.8026 $112.8156
9+ $18.2150 $163.9350
12+ $17.6274 $211.5288
15+ $17.0398 $255.5970
20+ $15.2771 $305.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess