EN
  • EN
  • DE

TPS77601QPWPREP

Part No TPS77601QPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113283-TPS77601QPWPREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77601QPWPREP CAD Model

Description

Product Overview: TPS77601QPWPREP from Texas Instruments

The TPS77601QPWPREP is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This device is tailored to meet the stringent requirements of various applications, including industrial, commercial, and telecommunications systems. With its precise voltage regulation and robust design, the TPS77601QPWPREP ensures consistent performance and stability across a broad range of operating conditions.

One of the standout features of the TPS77601QPWPREP is its low dropout voltage, which allows it to maintain a constant output voltage even when the input-to-output differential is minimal. This characteristic is crucial for battery-powered devices where maximizing the usage of the available voltage is essential. The device offers a fixed output voltage of 5V, which is a common requirement for many digital circuits, making it a versatile choice for a wide array of applications.

Key Features:

  • Output Voltage: The TPS77601QPWPREP provides a stable 5V output, which is essential for powering sensitive electronic components.
  • Dropout Voltage: With an ultra-low dropout voltage, this LDO regulator ensures efficient operation, even with a minimal input-to-output voltage difference.
  • Current Capacity: It can deliver up to 500 mA of output current, making it suitable for a range of moderate power requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against damage from overheating.
  • Overcurrent Protection: Overcurrent protection is also integrated, preventing the regulator from damage due to excessive load conditions.
  • Packaging: The TPS77601QPWPREP is offered in a compact HTSSOP package, which is ideal for space-constrained applications.

The TPS77601QPWPREP is also characterized by its low quiescent current, which contributes to the overall energy efficiency of the end application. This feature is particularly beneficial in portable and battery-operated devices where power conservation is critical.

Designed with reliability in mind, the TPS77601QPWPREP is part of Texas Instruments' enhanced product line, which ensures extended temperature performance and heightened reliability standards. This makes it a suitable choice for mission-critical systems where consistent and reliable operation is non-negotiable.

In summary, the TPS77601QPWPREP voltage regulator from Texas Instruments is a robust, efficient, and reliable solution for a wide range of power management applications. Its combination of low dropout voltage, thermal protection, and overcurrent protection, along with a stable output and low quiescent current, makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8376 $74.5128
5+ $20.3796 $101.8980
8+ $19.7427 $157.9416
11+ $19.1059 $210.1649
14+ $18.4690 $258.5660
19+ $16.5584 $314.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess