EN
  • EN
  • DE

SN74S08NS

Part No SN74S08NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 468 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934647-SN74S08NS
Ultra Librarian 3D Model Ultra Librarian SN74S08NS CAD Model

Description

The SN74S08NS from Texas Instruments is a high-quality integrated circuit that belongs to the 74S series logic family. This device features quad 2-input positive AND gates designed to perform logical functions with precision and reliability. The SN74S08NS is a versatile component commonly used in a wide range of digital applications, from simple logic control circuits to more complex computing systems.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Package: The SN74S08NS comes in an SOP (Small Outline Package), making it suitable for surface-mounted design applications.
  • Operating Voltage Range: This device operates at a voltage range of 4.75V to 5.25V, which is typical for 74S series logic devices, providing a stable logic level for high-speed operations.
  • High-Speed: As part of the 74S series, the SN74S08NS is designed for high-speed operations, making it ideal for applications requiring rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is crucial for energy-efficient designs.
  • Output Drive Capability: The SN74S08NS can drive up to 10 LS-TTL loads, providing sufficient current to handle multiple connections without the need for additional buffering.

Applications

The SN74S08NS is commonly used in digital systems where logical AND operations are required. Its applications include, but are not limited to:

  • Binary arithmetic systems
  • Data processing equipment
  • Control systems
  • Embedded systems
  • Signal gating

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74S08NS is no exception. The device is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial use. Users can trust the SN74S08NS for consistent performance and longevity in their electronic projects.

For detailed specifications, technical datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8494 $50.9640
145+ $0.6970 $101.0650
225+ $0.6752 $151.9200
310+ $0.6534 $202.5540
400+ $0.6316 $252.6400
530+ $0.5663 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess