EN
  • EN
  • DE

MAX6035BAU

Part No MAX6035BAU
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704931-MAX6035BAU
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX6035BAU CAD Model

Description

Maxim Integrated MAX6035BAU Precision Voltage Reference

The MAX6035BAU from Maxim Integrated is a high-precision, low-dropout, micro-power voltage reference. This component is part of a family of devices that are designed to provide a stable and accurate reference voltage for a wide array of applications, including data converters, portable instrumentation, and industrial control systems.

The MAX6035BAU offers a fixed output voltage of 3.0V with an impressive initial accuracy of ±0.10%. It is capable of sourcing and sinking current, making it versatile for various circuit configurations. The device is characterized by its low dropout voltage, which means it can maintain its reference output with minimal difference between the supply voltage and the reference voltage, allowing for efficient operation even under low-headroom conditions.

One of the key features of the MAX6035BAU is its low temperature coefficient, typically 20ppm/°C, which ensures a stable output over a wide temperature range from -40°C to +85°C. This temperature stability makes it an ideal choice for precision applications where temperature variations are a concern.

The MAX6035BAU also boasts a low supply current of typically 5µA, which is beneficial for battery-powered and energy-sensitive designs. This low power consumption, coupled with the device's high precision, makes it an excellent choice for portable and remote sensing applications where power efficiency and accuracy are critical.

This voltage reference comes in a small, surface-mount SOT23 package, making it suitable for space-constrained applications. Its compact size, combined with its high performance, provides design engineers with a flexible and reliable reference voltage solution.

In summary, the Maxim Integrated MAX6035BAU is a high-quality, precise voltage reference that offers excellent temperature stability, low dropout, and minimal power consumption. Its accuracy and small form factor make it an excellent choice for a broad range of applications where precision voltage references are required.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6309 $65.2360
90+ $1.3375 $120.3750
135+ $1.2959 $174.9465
185+ $1.2543 $232.0455
240+ $1.2128 $291.0720
320+ $1.0869 $347.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess