EN
  • EN
  • DE

MAX6035ESA25

Part No MAX6035ESA25
Manufacturer Maxim Integrated
Description High-Supply-Voltage, Precision Voltage Reference in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214364-MAX6035ESA25
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6035ESA25 CAD Model

Description

Maxim Integrated MAX6035ESA25 Precision Voltage Reference

The MAX6035ESA25 from Maxim Integrated is a high-precision voltage reference component designed to offer a stable and accurate reference voltage for various applications. This low-dropout, micropower device is an ideal choice for precision data converters, portable instrumentation, battery-operated equipment, and industrial control systems where reliable voltage reference is crucial for accurate measurements and stable operation.

Key Features:

  • High Accuracy: The MAX6035ESA25 provides an output voltage of 2.5V with an initial accuracy of ±0.15%, ensuring precise performance for sensitive applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 50ppm/°C (max), minimizing the output voltage variations over a wide temperature range.
  • Low Dropout Voltage: With a dropout voltage of typically only 75mV, this device can operate effectively even under low input voltage conditions, making it suitable for battery-powered applications.
  • Low Power Consumption: The MAX6035ESA25 is optimized for low power consumption, drawing as little as 13µA of supply current, which is beneficial for extending battery life in portable devices.
  • Stable with Capacitive Loads: The voltage reference is designed to be stable with capacitive loads up to 1µF without the need for an external compensation capacitor, simplifying design and reducing component count.
  • Wide Operating Temperature Range: It operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.
  • Small Package Size: The device is available in a small 8-pin SOIC package, allowing for a compact footprint in space-constrained applications.

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Controls
  • Automotive Systems

The MAX6035ESA25 voltage reference from Maxim Integrated is engineered to provide a stable, precise reference voltage, ensuring high performance in a wide array of electronic systems. Its combination of accuracy, low power, and robustness in various conditions makes it a versatile choice for designers looking to enhance the reliability and efficiency of their circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2672 $59.7408
33+ $3.5013 $115.5429
52+ $3.3919 $176.3788
71+ $3.2825 $233.0575
92+ $3.1730 $291.9160
122+ $2.8448 $347.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess