EN
  • EN
  • DE

MAX6037AAUKADJ+T

Part No MAX6037AAUKADJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.184V
Maximum Output Voltage 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 2.5 V to 5.5 V
Operating Supply Current 250μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073743-MAX6037AAUKADJ+T
Ultra Librarian 3D Model Ultra Librarian MAX6037AAUKADJ+T CAD Model

Description

Product Overview: MAX6037AAUKADJ+T from Maxim Integrated

The MAX6037AAUKADJ+T is a high-precision, low-dropout voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This device is part of Maxim's MAX6037 series and comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • High Accuracy: The MAX6037AAUKADJ+T offers an initial accuracy of ±0.2% (max) and maintains this accuracy over temperature, supply variations, and time.
  • Low Temperature Coefficient: With a low temperature coefficient of 35ppm/°C (max), this voltage reference ensures stable performance across a wide temperature range.
  • Adjustable Output: The output voltage is adjustable from 1.25V to 5.0V, providing flexibility for various design requirements.
  • Low Dropout Voltage: It features a low dropout voltage, which allows the reference to operate with a minimal difference between the supply voltage and the output voltage, thus conserving power and improving efficiency.
  • Low Supply Current: The device operates with a low supply current of 100μA (typ), making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: It supports a wide supply voltage range from 2.5V to 5.5V, accommodating various supply rails.
  • Stable with Capacitive Loads: The MAX6037AAUKADJ+T is stable with capacitive loads, ensuring reliable operation even when driving capacitive loads.

Applications

The MAX6037AAUKADJ+T is versatile and can be used in a broad range of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive systems

Conclusion

With its high accuracy, low power consumption, and adjustable output, the MAX6037AAUKADJ+T voltage reference from Maxim Integrated is an excellent choice for designers who require a reliable and precise reference voltage for their electronic systems. Its small form factor and robust feature set make it a go-to component for a wide array of precision applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0597 $55.2985
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess