EN
  • EN
  • DE

MAX6043AAUT33-T

Part No MAX6043AAUT33-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 5.3μVp-p
Noise - 10Hz to 10kHz 9.5μVrms
Voltage - Input 5.3 V to 40 V
Operating Supply Current 650μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073745-MAX6043AAUT33-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6043AAUT33-T CAD Model

Description

Maxim Integrated MAX6043AAUT33-T Precision Voltage Reference

The MAX6043AAUT33-T is a high-quality precision voltage reference component from Maxim Integrated, designed to offer a stable and precise reference voltage for a wide array of applications. This device is particularly well-suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where an accurate reference voltage is crucial for system accuracy and performance.

The MAX6043AAUT33-T provides a fixed output voltage of 3.3V, which is maintained with a precision of ±0.08% at room temperature. This high level of accuracy is preserved over the full operating temperature range of -40°C to +85°C, thanks to the device's excellent temperature coefficient of only 10ppm/°C (max), ensuring reliable and consistent performance even in challenging environmental conditions.

This voltage reference component comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it features a low dropout voltage and a low supply current that makes it energy-efficient, thus extending battery life in portable devices.

The MAX6043AAUT33-T also boasts a low output noise of 15µVp-p (0.1Hz to 10Hz) and a fast settling time, which is critical for applications requiring fast response times and low noise characteristics. Additionally, the device offers a high output current capability, which allows it to drive high-load conditions without significant deviation from the set reference voltage.

With its combination of high precision, stability, and low power consumption, the MAX6043AAUT33-T is an excellent choice for precision voltage regulation tasks in medical devices, industrial control systems, precision instrumentation, and any other application where a stable and accurate reference voltage is necessary. Its robust package and specifications make it a reliable and durable solution for both complex and straightforward designs.

For designers and engineers looking for a voltage reference that offers both precision and flexibility, the MAX6043AAUT33-T from Maxim Integrated stands out as a top-tier component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess