EN
  • EN
  • DE

MAX604CPA

Part No MAX604CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 5V/3.3V or Adjustable, Low-Dropout, Low IQ, 500mA Linear Regulators | IC REG LIN POS ADJ 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 11.5V
Min/Fixed Output Voltage 1.25V (3.3V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.82V at 400mA
Output Current 500mA
Current - Quiescent (Iq) 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX604
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214373-MAX604CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX604CPA CAD Model

Description

Maxim Integrated MAX604CPA Voltage Regulator

The MAX604CPA is a highly efficient, low-dropout linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This voltage regulator is tailored to deliver a high degree of stability and reliability for a broad range of applications, including but not limited to portable devices, wireless communication, and power supply circuits.

Constructed with advanced semiconductor technology, the MAX604CPA is capable of providing a fixed output voltage of 5V, making it an ideal choice for systems that require a stable power source. Its impressive low dropout voltage allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

The MAX604CPA comes in an 8-pin DIP (Dual In-line Package) making it suitable for through-hole mounting, which is advantageous for prototyping and applications where space is not a critical constraint. The device's thermal overload protection ensures safe operation by shutting down the regulator to prevent damage if the temperature exceeds the specified limits. Additionally, the regulator features short-circuit protection, which safeguards both the power supply and the load from potential damage due to excessive current.

One of the remarkable features of the MAX604CPA is its low quiescent current, which significantly reduces power consumption when the device is in idle mode, thus further prolonging the battery life in portable applications. Furthermore, the regulator is designed to work with a wide range of input voltages, from 6.5V to 11.5V, providing designers with flexibility in choosing power sources.

In summary, the Maxim Integrated MAX604CPA voltage regulator is a robust and versatile component that offers a combination of low dropout performance, thermal protection, and high efficiency. Its ease of integration into various circuit designs makes it an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess