EN
  • EN
  • DE

MAX604MPA/PR-W

Part No MAX604MPA/PR-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704951-MAX604MPA/PR-W
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX604MPA/PR-W CAD Model

Description

The MAX604MPA/PR-W from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 500mA. It is an ideal choice for battery-powered applications due to its low quiescent current and high efficiency, which help to extend battery life.

Key Features

  • Output Voltage: The device provides a precise output voltage with a tight regulation, ensuring consistent performance across various load conditions.
  • Low Dropout: The low dropout voltage allows the regulator to function efficiently even when the input voltage is very close to the output voltage, making it suitable for applications with a limited power budget.
  • High Output Accuracy: With its excellent line and load regulation, the MAX604MPA/PR-W maintains a stable output despite fluctuations in input voltage or variations in load.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation, enhancing its reliability and longevity.
  • Short-Circuit Protection: The regulator also features short-circuit protection, which helps to prevent damage to the device and the connected load in case of a fault condition.

Applications

The MAX604MPA/PR-W voltage regulator is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Consumer electronics
  • Telecommunication equipment
  • Automotive applications

Package and Quality

This regulator is available in a compact 8-pin DIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. Maxim Integrated is known for its commitment to quality, and the MAX604MPA/PR-W is no exception, ensuring reliable performance in demanding environments.

For detailed specifications, technical documents, and application support, customers are encouraged to visit Maxim Integrated's official website or contact their customer service team.

You May Also Be Interested in

Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9940 $62.9580
16+ $7.3793 $118.0688
25+ $7.1495 $178.7375
34+ $6.9185 $235.2290
44+ $6.6875 $294.2500
58+ $5.9956 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess