EN
  • EN
  • DE

MAX6071BAUT41+T

Part No MAX6071BAUT41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 20mA 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 4.096 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 350 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 4.096 V
Packaging Cut Tape
Quiescent Current 235 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 8 ppm/°C
Tolerance 0.08 %
Win Source Part Number 1075542-MAX6071BAUT41+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT41+T CAD Model

Description

Product Overview: MAX6071BAUT41+T from Maxim Integrated

The MAX6071BAUT41+T is a high-precision, low-noise, low-dropout voltage reference from Maxim Integrated. This component is part of a series designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. With its advanced design, the MAX6071BAUT41+T is an ideal choice for applications requiring a reliable voltage reference in a compact package.

Key Features

  • Precision Output Voltage: This device offers a fixed output voltage of 4.096V, which is a common reference level for many precision circuits and systems.
  • Low Noise Performance: Boasting an exceptionally low noise level of only 3µVp-p (0.1Hz to 10Hz), the MAX6071BAUT41+T ensures a clean reference signal for sensitive electronic components.
  • High Stability: The MAX6071BAUT41+T provides excellent temperature stability with a temperature coefficient as low as 3ppm/°C, making it suitable for applications operating across a wide range of temperatures.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can operate effectively even when the supply voltage is close to the output voltage, enhancing its flexibility in system design.
  • Long-Term Stability: The device demonstrates superb long-term stability, ensuring consistent performance over time.
  • Compact Package: The MAX6071BAUT41+T comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6071BAUT41+T is versatile and can be used in a variety of applications, including precision data acquisition systems, medical instruments, industrial automation, and portable battery-powered devices. Its high precision and low power consumption make it suitable for applications where power efficiency and accuracy are paramount.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6071BAUT41+T is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications. With Maxim's reputation for reliability, you can trust this voltage reference to maintain its precision over the lifetime of your product.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8043 $52.8473
26+ $3.9420 $102.4920
40+ $3.8189 $152.7560
55+ $3.6957 $203.2635
70+ $3.5725 $250.0750
94+ $3.2029 $301.0726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess