EN
  • EN
  • DE
  • IT

MAX6143AASA10+

Part No MAX6143AASA10+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 29μVrms
Parts Input Voltage (V) 12V ~ 40V
Supply Current 700μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6143
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 705021-MAX6143AASA10+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6143AASA10+ CAD Model

Description

The MAX6143AASA10+ is a high-precision, low-noise, series voltage reference from Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. It is an ideal choice for systems requiring a precise reference under varying operating conditions, including industrial, medical, and communication systems.

Key Features

  • Output Voltage: The MAX6143 provides a fixed output voltage of 10V, making it suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: This voltage reference offers an initial accuracy of ±0.02%, ensuring minimal deviation from the nominal output voltage.
  • Low Temperature Coefficient: With a low temperature coefficient of 3ppm/°C (max), the device provides a consistent output voltage over a wide temperature range.
  • Low Noise: The MAX6143AASA10+ boasts an exceptionally low output noise of 1.6µVp-p/V, which is critical for high-resolution data conversion and precision measurements.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring a reliable reference voltage over the lifetime of the application.
  • Wide Supply Voltage Range: The device operates from a supply voltage ranging from 10.5V to 36V, providing flexibility in various power supply scenarios.
  • Low Dropout Voltage: A low dropout voltage feature allows the reference to maintain output accuracy even with minimal headroom above the output voltage.

Applications

  • Precision Data Converters (ADCs/DACs)
  • High-Resolution Instrumentation
  • Medical Equipment
  • Industrial Process Control Systems
  • Professional Audio Equipment
  • Communications Infrastructure

The MAX6143AASA10+ comes in an 8-pin SOIC package, providing a compact form factor for space-constrained designs. Its robust design and high reliability make it a go-to solution for engineers looking for a voltage reference that maintains precision under varied conditions and over time.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9542 $59.7710
12+ $9.8086 $117.7032
18+ $9.5021 $171.0378
25+ $9.1956 $229.8900
32+ $8.8891 $284.4512
43+ $7.9695 $342.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess