EN
  • EN
  • DE
  • IT

MAX619EPA+

Part No MAX619EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 5V 50MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 119157-MAX619EPA+
Ultra Librarian 3D Model Ultra Librarian MAX619EPA+ CAD Model

Description

The MAX619EPA+ is a highly efficient, compact voltage converter designed and manufactured by Maxim Integrated. This device is engineered to provide a reliable source of power conversion, making it an ideal choice for a wide range of applications where space is at a premium and efficient power management is essential.

Key Features:

  • Integrated Oscillator: The MAX619EPA+ comes with an internal 12kHz oscillator that simplifies the design process and reduces the need for external components.
  • High Efficiency: With its ability to minimize power loss, this voltage converter operates at high efficiency, thereby ensuring longer battery life and reduced heat generation.
  • Low Power Consumption: The device features a quiescent current of just 7µA, which is particularly beneficial for battery-powered devices.
  • Wide Input Voltage Range: The converter supports an input voltage range from 2V to 16.5V, offering versatility for use in various systems with different power requirements.
  • Capable of Driving High Loads: It can deliver a fixed output voltage of 5V or an adjustable output voltage from 2V to 16.5V, with a maximum output current of 100mA, making it suitable for a variety of low-power applications.

Applications:

The MAX619EPA+ is a versatile component that can be used in multiple applications, including:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Consumer Electronics
  • Medical Devices
  • Wireless Communication Equipment

Package and Quality:

The device is offered in an 8-pin DIP (Dual In-line Package) that allows for easy integration into a variety of circuit boards. Maxim Integrated ensures the highest quality standards, providing a reliable and robust voltage converter solution for your design needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheet for the MAX619EPA+ voltage converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess