EN
  • EN
  • DE

MAX620CPN+

Part No MAX620CPN+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 0.025A 4-OUT High Side Non-Inv 18-Pin PDIP N / IC DRVR MOSFET QUAD 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 16.5 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Rise / Fall Time (Typ) 1.7μs, 2.5μs
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 786646-MAX620CPN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX620
Introduction Date October 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX620CPN+ CAD Model

Description

Maxim Integrated MAX620CPN+ High-Efficiency, Low-Voltage, Step-Up DC-DC Converters

The MAX620CPN+ from Maxim Integrated is a high-performance step-up DC-DC converter designed for battery-powered and low-voltage systems. It is capable of delivering a fixed 5V or adjustable output voltage from a low input voltage ranging from 0.8V to VOUT. This makes the MAX620CPN+ an ideal solution for devices that operate on single-cell batteries or those that require a regulated voltage from a variable power supply.

One of the key features of the MAX620CPN+ is its high efficiency, which can reach up to 87% under specific conditions. This is achieved through an innovative control scheme that allows the device to maintain good efficiency over a wide range of load conditions. Its quiescent current is also extremely low, which helps to prolong battery life in portable applications.

The MAX620CPN+ comes in a compact 18-pin DIP package, making it easy to integrate into a variety of designs without taking up significant board space. It also includes a number of built-in features to ensure stable and reliable operation, such as thermal shutdown, frequency compensation, and a current-limited P-channel MOSFET switch.

This converter supports a switching frequency of 100kHz, which provides a good balance between efficiency and component size. The use of small inductors and capacitors is possible, which further helps to minimize the overall footprint of the power supply design.

Applications for the MAX620CPN+ are diverse and include but are not limited to, personal communication devices, palmtop computers, handheld instruments, and other portable consumer electronics. Its ability to boost low voltages to a stable 5V or adjustable output allows designers to overcome the challenges of powering devices with limited battery voltages.

For those looking for a reliable and efficient voltage step-up solution, the MAX620CPN+ from Maxim Integrated offers a versatile and compact option. Its performance and features make it a strong candidate for any application requiring a high-efficiency, low-voltage power conversion.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess