EN
  • EN
  • DE

MAX627CSA

Part No MAX627CSA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual Power MOSFET Drivers | IC DVR MOSFET DUAL NON-INV 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise / Fall Time 25ns, 20ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX627
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214425-MAX627CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX627CSA CAD Model

Description

Maxim Integrated MAX627CSA Dual High-Speed MOSFET Drivers

The MAX627CSA from Maxim Integrated is a high-performance dual high-speed MOSFET driver designed to deliver fast switching speeds and drive high-capacitance power MOSFETs with ease. This device is well-suited for a variety of applications including switching power supplies, motor controllers, and class D switching amplifiers.

Featuring a dual non-inverting driver configuration, the MAX627CSA is capable of delivering peak currents of up to 1.5A. This allows for rapid charging and discharging of the gate capacitance of MOSFETs, thus reducing switching times and improving the overall efficiency of the power circuit. The driver operates from a single 4.5V to 18V supply, making it versatile for use in different system voltages.

One of the key advantages of the MAX627CSA is its adaptive non-overlapping drive, which ensures that the high-side and low-side MOSFETs do not conduct simultaneously, thereby preventing shoot-through currents that can lead to excessive power dissipation and damage. This feature makes it an excellent choice for bridge circuits, where precise control over the switching sequence is critical.

The MAX627CSA comes in a compact 8-pin SOIC package, offering a space-saving solution for systems where board real estate is at a premium. Its pinout has been optimized for simple PCB layout and minimal external components, which can help reduce overall system costs and complexity.

Additional features of the MAX627CSA include under-voltage lockout, which prevents the driver from operating at insufficient supply voltages, and thermal shutdown protection, which protects the device in the event of excessive heat buildup. These built-in protections enhance the reliability and longevity of the driver, making it a robust solution for demanding environments.

Overall, the Maxim Integrated MAX627CSA MOSFET driver offers designers a powerful and reliable tool for driving high-capacitance loads quickly and efficiently. With its high-speed performance, adaptive drive control, and integrated safety features, it is a top choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9758 $59.8548
13+ $8.1853 $106.4089
19+ $7.9295 $150.6605
27+ $7.6737 $207.1899
34+ $7.4179 $252.2086
46+ $6.6506 $305.9276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess