EN
  • EN
  • DE
  • IT

MAX6309UK27D2

Part No MAX6309UK27D2
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PROGRAMMABLE RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.7V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6309
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882178-MAX6309UK27D2
Ultra Librarian 3D Model Ultra Librarian MAX6309UK27D2 CAD Model

Description

Product Overview: MAX6309UK27D2

The MAX6309UK27D2 is a precision, low-power voltage monitor with a programmable delay from Maxim Integrated. This microprocessor (µP) supervisory circuit is designed to maintain system integrity by monitoring the power supply voltage in digital systems. It is ideal for use in a wide range of applications, including portable/battery-powered equipment, computers, controllers, and intelligent instruments.

Featuring a factory-set reset threshold voltage of 2.7V, the MAX6309UK27D2 provides a reliable solution for systems that operate at lower voltages. This ensures that the µP and other critical components of the system are reset properly upon power-up, power-down, and brownout conditions, thus preventing code execution errors and data corruption.

One of the key features of this device is its programmable delay time. The reset output is kept active for a period after the supply voltage exceeds the reset threshold, providing enough time for the power supply and system to stabilize before the processor starts or resumes operation. This delay is set by connecting an external capacitor to the CD pin, giving designers flexibility to tailor the reset timeout period to their specific application needs.

The MAX6309UK27D2 operates over a wide voltage range, typically from +1.2V to +5.5V, making it versatile for various power supply configurations. Additionally, it has a low supply current of only 1µA, which is crucial for power-sensitive applications.

This device comes in a compact SOT23 package, allowing for space-saving designs in space-constrained applications. Its small footprint and low power consumption, combined with high reliability and precision, make the MAX6309UK27D2 an excellent choice for ensuring system stability and performance.

Overall, the MAX6309UK27D2 voltage monitor from Maxim Integrated is a robust solution for managing system power supplies, offering precise monitoring, programmable delay, and minimal power consumption, all in a small package suitable for a variety of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess