EN
  • EN
  • DE

MAX630ESA+

Part No MAX630ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 525MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 18V (Switch)
Output Current 525mA (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069921-MAX630ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX630ESA+ CAD Model

Description

Introducing the MAX630ESA+ Voltage Converter from Maxim Integrated

The MAX630ESA+ is a highly efficient, compact, and versatile step-up DC-DC voltage converter designed and manufactured by Maxim Integrated. This advanced power management IC is engineered to meet the needs of a wide range of applications, from battery-powered devices to portable electronics, ensuring reliable performance and extended battery life.

Key Features

  • Adjustable Output Voltage: The MAX630ESA+ allows users to set the output voltage from 2.7V to an impressive 11.5V, providing flexibility for various circuit requirements.
  • High Efficiency: With an efficiency rate that can reach up to 92%, this voltage converter minimizes energy loss, making it ideal for energy-sensitive applications.
  • Low Quiescent Current: The device features a low quiescent current of just 45µA, which is crucial for battery-operated equipment where power conservation is paramount.
  • Wide Input Voltage Range: The MAX630ESA+ operates with an input voltage range of 2.0V to 16.5V, accommodating a variety of power sources and ensuring compatibility across multiple platforms.
  • Compact SO-8 Package: Encased in a small-outline package, it is well-suited for space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the MAX630ESA+ makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Power Backup Systems
  • Energy Harvesting
  • Telecommunications Infrastructure

Performance and Reliability

Maxim Integrated is renowned for its dedication to quality and reliability, and the MAX630ESA+ is no exception. This voltage converter is designed to operate over a wide temperature range of -40°C to +85°C, ensuring consistent performance under various environmental conditions. Additionally, it features built-in thermal overload protection, safeguarding the device and connected components from potential heat damage.

Whether you are developing a new portable device or looking to improve the efficiency of an existing system, the MAX630ESA+ from Maxim Integrated offers a powerful solution that combines performance, efficiency, and versatility in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1184 $64.2368
4+ $26.3535 $105.4140
6+ $25.5300 $153.1800
9+ $24.7064 $222.3576
11+ $23.8829 $262.7119
15+ $21.4123 $321.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess