EN
  • EN
  • DE

MAX6315US30D2+T

Part No MAX6315US30D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.00V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 705133-MAX6315US30D2+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6315
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6315US30D2+T CAD Model

Description

Maxim Integrated MAX6315US30D2+T Low-Power Microprocessor (µP) Supervisory Circuit

The MAX6315US30D2+T is a compact, high-precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a crucial safeguard for µPs by ensuring that all system voltages are within acceptable limits, thereby enhancing system reliability and preventing data corruption during power-up, brownout conditions, and power-down.

This supervisory circuit features a factory-trimmed reset threshold voltage of 3.0V, making it well-suited for 3.3V-powered systems. The MAX6315US30D2+T is capable of holding the µP in the reset state until the system voltage reaches a stable and accurate operating level and maintains the reset output for approximately 140ms after the voltage exceeds the reset threshold. This built-in delay ensures a proper system reset, allowing the power supply and processor to stabilize before normal operation resumes.

The device comes in a compact, 4-pin SOT-143 package, which is ideal for space-constrained applications. Moreover, it has a low supply current of only 1µA (typical), which is particularly beneficial for battery-operated devices where power efficiency is critical.

Key features of the MAX6315US30D2+T include:

  • Factory-Set Reset Threshold Voltage: 3.0V
  • Low Power Consumption: 1µA (typical) supply current
  • Reset Timeout: 140ms (min) reset pulse width
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-143
  • Supply Voltage Range: 1.2V to 5.5V
  • No External Components Required

The Maxim Integrated MAX6315US30D2+T is ideal for use in a wide range of applications, including portable/battery-powered equipment, embedded systems, computers, and other digital systems that require a reliable reset function. Its ease of integration, minimal power consumption, and small footprint make it an excellent choice for designers looking to enhance system stability and ensure a robust µP reset mechanism.

With its precision voltage monitoring and low power usage, the MAX6315US30D2+T is a critical component for maintaining the integrity of electronic systems, providing peace of mind for both designers and users alike.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,452 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess