EN
  • EN
  • DE

MAX6315US44D4+T

Part No MAX6315US44D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.39V 1 Active Low/Open Drain 4-Pin SOT-143 T/R / IC RESET CIRCUIT 4.39V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 4.39V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-23-4
Win Source Part Number 786683-MAX6315US44D4+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6315
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6315US44D4+T CAD Model

Description

Maxim Integrated MAX6315US44D4+T Low-Power Microprocessor Reset Circuit

The MAX6315US44D4+T is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is an essential component for a wide range of applications, from portable devices to complex digital electronics requiring precise monitoring and control of the power supply voltage.

This reset circuit is specifically engineered to monitor the power supply voltage of µP and digital systems. It provides a quick and accurate response by asserting a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold level. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the system has adequate time to stabilize before resuming operation. This feature helps prevent erroneous operation during power-up, power-down, or brownout conditions.

The MAX6315US44D4+T comes in a compact, 4-pin SOT-143 package, making it suitable for space-constrained applications. It is characterized for operation over the full industrial temperature range (-40°C to +85°C), which ensures reliable performance in harsh environments. The device is also available with preset reset threshold voltages, allowing designers to select the appropriate version tailored to their specific system requirements.

One of the key advantages of the MAX6315 series is its low power consumption. With a typical supply current of only 1µA, this reset circuit is ideal for battery-operated equipment, where power efficiency is crucial. Additionally, the device includes an active-low RESET output, which is guaranteed to be in the correct state for VCC down to 1V, further enhancing the reliability of the overall system.

The MAX6315US44D4+T is offered in a tape-and-reel format denoted by the "+T" suffix, facilitating automated assembly and making it a practical choice for high-volume production environments. With its robust feature set and Maxim Integrated's reputation for quality, this reset circuit is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7235 $59.9170
52+ $2.2349 $116.2148
81+ $2.1645 $175.3245
111+ $2.0952 $232.5672
143+ $2.0247 $289.5321
191+ $1.8157 $346.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess