EN
  • EN
  • DE
  • IT

MAX6316LUK26CY-T

Part No MAX6316LUK26CY-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.63V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 118344-MAX6316LUK26CY-T
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK26CY-T CAD Model

Description

Maxim Integrated MAX6316LUK26CY-T Microprocessor Supervisory Circuit

The MAX6316LUK26CY-T is a highly sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact device is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures, thereby ensuring reliable system operation.

This supervisory circuit provides maximum utility with its range of features. It boasts a preset voltage threshold of 2.63V, which is ideal for managing 3V-powered circuits. When the voltage drops below this threshold, the MAX6316LUK26CY-T asserts a reset signal, holding the µP in reset until the system voltage stabilizes above the threshold, plus a reset timeout period. This reset signal is essential for preventing the µP from operating under conditions that could lead to unpredictable behavior or data corruption.

The MAX6316LUK26CY-T is available in a compact SOT-23 package, making it suitable for use in space-constrained applications. It operates over a wide temperature range, from -40°C to +85°C, allowing for deployment in various environments without compromising performance.

One of the key features of this device is its low supply current, which makes it an excellent choice for portable and battery-operated equipment. The low power consumption helps to extend battery life and improve the overall efficiency of the system it is protecting.

Additionally, the MAX6316LUK26CY-T offers a manual reset input, which provides a means for externally triggering a system reset. This feature can be used during system maintenance or to initiate a system restart without needing to cycle the power.

With its robust design and comprehensive protective features, the Maxim Integrated MAX6316LUK26CY-T supervisory circuit is an indispensable component for ensuring the stability and reliability of microprocessor-based systems. Whether used in computers, embedded systems, or portable devices, this supervisory circuit provides peace of mind by continuously watching over system voltages and maintaining the integrity of the system's operation.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.6077
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8454 $61.6086
20+ $5.6168 $112.3360
31+ $5.4413 $168.6803
43+ $5.2657 $226.4251
56+ $5.0902 $285.0512
74+ $4.5637 $337.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess