EN
  • EN
  • DE

MAX6316LUK29BX+T

Part No MAX6316LUK29BX+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull Automotive 5-Pin SOT-23 T/R / IC MPU/RESET CIRC 2.93V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786685-MAX6316LUK29BX+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6316L
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK29BX+T CAD Model

Description

Product Overview: MAX6316LUK29BX+T from Maxim Integrated

The MAX6316LUK29BX+T is a microprocessor (µP) supervisory circuit designed by Maxim Integrated to enhance system reliability in a wide range of applications. This compact component provides essential protective functions for electronic systems, including monitoring power supplies and ensuring microprocessor reset management. The MAX6316LUK29BX+T is particularly suitable for portable devices, computers, controllers, and intelligent instruments where space is at a premium and high performance is required.

Key Features

  • Precision Monitoring: The MAX6316LUK29BX+T offers precision voltage monitoring, ensuring that systems operate within their specified voltage range. It monitors a +2.93V threshold voltage with high accuracy, providing a reliable reset output whenever the monitored voltage falls below this threshold.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device consumes minimal power, making it an ideal choice for battery-operated systems.
  • Manual Reset Capability: An additional feature of this supervisory circuit is the manual reset input, which allows for a system reset to be initiated by an external signal, providing an extra layer of control.
  • Compact SOT-23 Packaging: The MAX6316LUK29BX+T comes in a tiny 5-pin SOT-23 package, which is perfect for space-constrained applications.
  • Immunity to Short VDD Transients: The circuit is designed to be immune to short-duration transients on the VDD line, ensuring stable operation even in environments with fluctuating power conditions.
  • Integrated Watchdog Timer: An optional watchdog timer feature can be used to ensure that if a system becomes unresponsive, it will be automatically reset, thus maintaining system integrity.

Applications

The MAX6316LUK29BX+T's combination of features makes it suitable for a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Industrial Controllers
  • Medical Devices

Maxim Integrated's commitment to quality and reliability is evident in the MAX6316LUK29BX+T supervisory circuit. With its precise voltage monitoring, low power consumption, and compact form factor, this product is an excellent choice for designers who need to ensure their systems are robust and operate consistently in a variety of conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6496 $70.5984
8+ $14.4825 $115.8600
13+ $14.0298 $182.3874
18+ $13.5770 $244.3860
23+ $13.1243 $301.8589
30+ $11.7671 $353.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess