EN
  • EN
  • DE

MAX6316LUK46CY

Part No MAX6316LUK46CY
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705157-MAX6316LUK46CY
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK46CY CAD Model

Description

Maxim Integrated MAX6316LUK46CY Microprocessor Reset Circuit

The MAX6316LUK46CY is a compact, high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device provides excellent circuit reliability and low power consumption, making it ideal for portable and battery-operated applications.

This supervisory circuit features a factory-trimmed reset threshold voltage, set for a 4.6V reset threshold, which ensures that the µP resets properly during power-up, power-down, and brown-out conditions. The MAX6316LUK46CY comes in a space-saving 5-pin SOT-23 package, which is highly beneficial for systems where board space is at a premium.

One of the key features of the MAX6316LUK46CY is its ability to provide a reset signal to the µP for a minimum of 140ms after V_CC has risen above the reset threshold level. This guarantees that the µP has sufficient time to stabilize and initialize before resuming operation. The device also offers a debounced manual reset input which can be used to trigger a reset externally.

The low supply current of 1.5µA (typical) makes the MAX6316LUK46CY an energy-efficient choice for power-sensitive designs. This characteristic, combined with a wide operating voltage range of 1.2V to 5.5V, allows the device to be used in a variety of applications, from simple microcontroller circuits to complex systems with multiple supply voltages.

Additional features of the MAX6316LUK46CY include its immunity to short V_CC transients, which helps in maintaining stable operation without false resetting during volatile conditions. The circuit also has the capability to assert a reset signal if the watchdog timer has not been properly serviced, ensuring the system recovery from software lockup conditions.

In summary, the MAX6316LUK46CY from Maxim Integrated is a robust and reliable solution for system monitoring, offering precision power-supply monitoring and low power consumption in a miniature package. Its ease of integration into a wide range of applications makes it an indispensable component for ensuring the integrity and stable operation of digital systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $10.8691
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess