EN
  • EN
  • DE

MAX631ACPA

Part No MAX631ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description CMOS Fixed/Adjustable Output Step-Up Switching Regulators | IC REG BOOST ADJ/5V 450MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.31V (5V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Switching Frequency 45kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX631
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214451-MAX631ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX631ACPA CAD Model

Description

The MAX631ACPA is a highly efficient, versatile power supply component designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This device is a step-up, pulse-frequency-modulated (PFM) DC-DC converter with a fixed 5V output voltage. The MAX631ACPA stands out for its minimal power loss and excellent power conversion efficiency, making it an ideal choice for battery-operated devices.

Key Features

  • Fixed 5V Output: The device provides a stable 5V output, suitable for consistent power supply needs.
  • High Efficiency: With its PFM control scheme, the MAX631ACPA offers high efficiency, especially at low output currents, which is crucial for prolonging battery life.
  • Low Quiescent Current: It operates with a low quiescent current, further conserving battery life when the device is in standby mode.
  • Wide Input Voltage Range: The input voltage can range from 2V to 16.5V, allowing for a broad spectrum of power sources.
  • Minimal External Components: This DC-DC converter requires only a few external components for operation, reducing overall design complexity and cost.

Applications

The MAX631ACPA is versatile in its applications due to its compact size and efficiency. It is commonly used in:

  • Portable electronic devices
  • Handheld medical equipment
  • Battery-powered gadgets
  • Power backup systems

Package and Reliability

The device is offered in an 8-pin DIP (Dual In-line Package) that is easy to integrate into a variety of circuit boards. Maxim Integrated ensures high reliability and performance, which is consistent with their reputation for quality in the semiconductor industry.

Environmental and Quality Standards

The MAX631ACPA complies with various environmental and quality standards, reflecting Maxim Integrated's commitment to sustainability and excellence. Customers can expect a product that not only meets their technical requirements but also aligns with rigorous industry standards.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess