EN
  • EN
  • DE

MAX6320UR26-T

Part No MAX6320UR26-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705188-MAX6320UR26-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6320UR26-T CAD Model

Description

Maxim Integrated MAX6320UR26-T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6320UR26-T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This precision voltage-monitoring device is ideal for managing power supplies and ensuring that microprocessors and other sensitive digital circuits operate within safe voltage thresholds.

The MAX6320UR26-T supervises the power supply voltage by providing a reset signal to the connected µP during power-up, power-down, and brownout conditions. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring that the µP has sufficient time to initialize and stabilize before commencing operation. This feature helps prevent system errors and data corruption during transient conditions.

Featuring a factory-trimmed reset threshold of 2.63V, the MAX6320UR26-T caters to systems that operate with a 2.7V power supply, though it is flexible enough to be used in a variety of applications with different voltage requirements. The low supply current of 1.2µA (typical) makes it an excellent choice for portable and battery-operated devices where power conservation is critical.

Encapsulated in a compact SOT-23 package, the MAX6320UR26-T is designed for space-constrained applications. It is also characterized for operation over a wide temperature range of -40°C to +85°C, which allows it to be used in environments with varying temperature conditions.

The device comes with additional features such as a manual reset input, which provides a way to trigger a system reset externally. This is particularly useful for implementing user-initiated resets or for diagnostic purposes. Furthermore, the MAX6320UR26-T includes an active-low, push-pull reset output, which ensures compatibility with a variety of digital interfaces and simplifies the design process.

Overall, the Maxim Integrated MAX6320UR26-T microprocessor supervisory circuit is a robust solution for enhancing system reliability and stability across a range of electronic applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2920 $60.0880
33+ $3.5216 $116.2128
51+ $3.4119 $174.0069
70+ $3.3010 $231.0700
91+ $3.1913 $290.4083
122+ $2.8609 $349.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess