EN
  • EN
  • DE

MAX6330LUR-T

Part No MAX6330LUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Tolerance ±1.4%
Temperature Coefficient 40ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 125677-MAX6330LUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6330LUR-T CAD Model

Description

Maxim Integrated MAX6330LUR-T Voltage Regulator

The MAX6330LUR-T from Maxim Integrated is a precision, low-power voltage regulator designed to deliver a stable and reliable power supply to sensitive electronic circuits. This component is particularly well-suited for portable and battery-powered applications due to its low dropout voltage and quiescent current, which help to maximize battery life.

Featuring a fixed output voltage of 3.0V, the MAX6330LUR-T is capable of sourcing up to 100mA of output current, making it an excellent choice for small-scale projects or as a part of a larger power management system. The device operates over a wide input voltage range, ensuring compatibility with a variety of power sources.

One of the key attributes of the MAX6330LUR-T is its high accuracy. The output voltage is precise, with a tight tolerance that ensures a stable supply for critical components such as microcontrollers, analog-to-digital converters, and other digital ICs that require a consistent voltage level for optimal performance.

The MAX6330LUR-T also includes several protective features that safeguard the connected load from electrical anomalies. These include over-temperature protection and short-circuit protection, which contribute to the overall reliability and longevity of the end application. Additionally, the regulator's thermal shutdown feature helps prevent damage from overheating.

With its small footprint, the MAX6330LUR-T comes in a compact SOT-23 package, which is ideal for space-constrained designs. Its surface-mount form factor allows for efficient assembly in automated manufacturing processes, leading to cost savings and a reduction in production time.

In summary, the MAX6330LUR-T voltage regulator offers a blend of performance, precision, and protection that makes it an excellent choice for designers looking to create efficient, reliable, and long-lasting electronic products. With Maxim Integrated's reputation for quality, this regulator stands out as a dependable component for power management solutions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess