EN
  • EN
  • DE

MAX6332UR20D3-T

Part No MAX6332UR20D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2V 1 Active High/Push-Pull Automotive 3-Pin SOT-23 T/R / IC MPU LV 2.00V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 2V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786704-MAX6332UR20D3-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6332
Introduction Date December 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6332UR20D3-T CAD Model

Description

Maxim Integrated's MAX6332UR20D3-T Precision Voltage Monitor

The MAX6332UR20D3-T is a highly precise, low-power voltage monitor designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is engineered to ensure the reliability and stability of electronic systems by monitoring their power supplies. It is particularly suitable for portable and battery-powered applications where maintaining accurate voltage levels is critical for optimal performance and longevity.

The MAX6332UR20D3-T is characterized by its fixed-sense threshold voltage of 2.048V, which allows for close monitoring of specific voltage levels. This precision is maintained over a wide temperature range, from -40°C to +125°C, making it versatile for use in various environmental conditions. The device operates with a supply voltage range from 1.2V to 5.5V, providing flexibility in system design and ensuring compatibility with a broad range of power sources.

One of the key features of the MAX6332UR20D3-T is its low quiescent current, which is typically just 5µA. This minimal power consumption contributes to the extended battery life of the host system, a crucial aspect for portable devices. Additionally, the voltage monitor comes in a compact SOT23-3 package, which is highly beneficial for space-constrained applications.

The MAX6332UR20D3-T is equipped with an active-low RESET output, which remains asserted for a minimum of 140ms after the monitored voltage falls below the threshold. This provides a reliable reset signal to microcontrollers and other digital devices, ensuring that the system has sufficient time to return to a known state during power-up, power-down, or brown-out conditions.

This voltage monitor is also designed with integrated hysteresis, which prevents false triggering due to minor voltage fluctuations, ensuring stable operation and reducing the likelihood of unnecessary system resets. The robust design and manufacturing process of the MAX6332UR20D3-T guarantee high reliability, which is essential for mission-critical applications where consistent performance is a must.

Overall, the MAX6332UR20D3-T from Maxim Integrated is an excellent choice for designers looking to incorporate a reliable voltage monitoring solution into their systems, with its precision, low power consumption, compact form factor, and robust performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7672 $61.8520
80+ $1.4500 $116.0000
125+ $1.4047 $175.5875
170+ $1.3594 $231.0980
220+ $1.3141 $289.1020
295+ $1.1781 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess