EN
  • EN
  • DE

MAX6333UR23D2-T

Part No MAX6333UR23D2-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.3V 1 Active Low/Push-Pull Automotive 3-Pin SOT-23 T/R / IC MPU LV 2.30V 20MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.3V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786706-MAX6333UR23D2-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6333
Introduction Date December 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6333UR23D2-T CAD Model

Description

Maxim Integrated MAX6333UR23D2-T Voltage Supervisor

The MAX6333UR23D2-T is a high-quality voltage supervisor designed and manufactured by Maxim Integrated, a company known for its reliable and innovative semiconductor products. This compact supervisory circuit is engineered to monitor power supplies in microprocessor systems, providing a significant layer of protection and stability to the overall system.

This voltage supervisor is characterized by its precision monitoring of a 2.32V power supply voltage. It is an ideal solution for systems that require a tight regulation of the operating voltage to ensure proper functionality and performance. The MAX6333UR23D2-T features a factory-trimmed reset threshold, which guarantees that devices operate within their designated voltage ranges.

One of the key features of the MAX6333UR23D2-T is its ability to assert a reset signal whenever the VCC supply voltage falls below the reset threshold. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring a proper system reset and allowing the power supply and processor to stabilize.

Designed with versatility in mind, the MAX6333UR23D2-T comes in a compact SOT-23 package, making it suitable for space-constrained applications. It offers an active-low, push-pull reset output, which allows for direct interfacing with microcontrollers and other digital devices without the need for external components. This feature simplifies design and reduces overall system cost.

The device also boasts a low supply current of typically 5µA, making it an energy-efficient choice for battery-operated applications. Its wide operating temperature range from -40°C to +125°C ensures reliable operation under various environmental conditions, suitable for industrial and automotive applications.

In summary, the Maxim Integrated MAX6333UR23D2-T voltage supervisor is an essential component for systems that demand precise voltage monitoring and robust power management. Its combination of accuracy, low power consumption, and small form factor makes it an excellent choice for designers looking to enhance the reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess