EN
  • EN
  • DE

MAX6336US25D3+T

Part No MAX6336US25D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.50V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1070050-MAX6336US25D3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6336US25D3+T CAD Model

Description

Maxim Integrated MAX6336US25D3+T Voltage Supervisor IC

The MAX6336US25D3+T is a high-quality voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is engineered to monitor voltage levels and provide a reliable reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper operation during power-up, power-down, or in the event of a brown-out condition.

With a fixed-sense threshold voltage of 2.5V, the MAX6336US25D3+T is suitable for 2.5V-powered systems, providing a precise monitoring solution. The device is characterized by its low power consumption and small footprint, making it an ideal choice for space-constrained applications that require minimal power draw.

Key Features:

  • Threshold Voltage: Precisely set at 2.5V for accurate monitoring of 2.5V power supplies.
  • Reset Timeout: The IC offers an externally adjustable reset timeout period, providing designers with flexibility to set the delay according to system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the device is an excellent choice for battery-powered and portable applications.
  • Operating Temperature Range: The MAX6336US25D3+T operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: Comes in a compact SOT-143 package, which is ideal for space-saving design considerations.
  • Supply Voltage Range: Supports a wide supply voltage range, providing versatility across various applications.
  • Reset Output: The device features an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1V.

The MAX6336US25D3+T's robust design includes features such as a manual reset capability, allowing for a system reset to be initiated by a user or external event. Additionally, the device's built-in debouncing and glitch immunity ensure that the reset output remains stable in noisy environments.

Whether it's for consumer electronics, industrial controls, or automotive systems, the MAX6336US25D3+T voltage supervisor from Maxim Integrated provides a dependable solution for maintaining system integrity and preventing data corruption during power instabilities.

For engineers and designers looking for a reliable voltage monitoring solution, the MAX6336US25D3+T offers the performance and features necessary to meet stringent application requirements, backed by Maxim Integrated's reputation for high-quality semiconductor products.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2583 $58.6494
44+ $2.6738 $117.6472
67+ $2.5895 $173.4965
93+ $2.5064 $233.0952
120+ $2.4232 $290.7840
160+ $2.1726 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess