EN
  • EN
  • DE

MAX6338AUB

Part No MAX6338AUB
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Quad Voltage Monitor in μMAX Package | IC VOLT MONITOR QUAD 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6338
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214479-MAX6338AUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6338AUB CAD Model

Description

Maxim Integrated MAX6338AUB Product Overview

The MAX6338AUB from Maxim Integrated is a precision, low-power, five-channel voltage monitor designed for use in a wide range of applications, including portable devices, computers, and battery-powered systems. Its compact form factor, encapsulated in a 10-pin µMAX package, makes it an ideal solution for space-constrained designs.

Key Features

  • Multiple Voltage Monitoring: This device can monitor up to five supply voltages, which is essential for systems that operate on different power levels, ensuring all are within their specified ranges.
  • Low Power Consumption: With its low power requirements, the MAX6338AUB is optimized for battery-powered applications, helping to extend the operational life of the product it's used in.
  • High Accuracy: It offers high voltage threshold accuracy (±1.5% over temperature), which is critical for reliable voltage monitoring and system stability.
  • Adjustable Voltage Thresholds: Thresholds can be set with external resistors, providing flexibility for various design specifications.
  • Manual Reset Input: A manual reset input allows for an external signal to reset the system, providing additional control to the user.

Applications

The MAX6338AUB's versatile nature suits it to a variety of applications, such as:

  • Multi-Voltage Systems
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Telecommunications Systems
  • Industrial Control Systems

Technical Specifications

The device operates over a wide temperature range from -40°C to +125°C, catering to environments that experience extreme conditions. It has a supply voltage range of 1.2V to 5.5V, allowing for flexibility in system power design. The MAX6338AUB also features an active-low reset output, which remains asserted for a minimum of 140ms after all voltages have been detected within their thresholds, ensuring a proper system reset.

For detailed technical specifications, please refer to the MAX6338AUB datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6438 $62.0818
25+ $4.6309 $115.7725
39+ $4.4862 $174.9618
54+ $4.3414 $234.4356
69+ $4.1967 $289.5723
93+ $3.7625 $349.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess