EN
  • EN
  • DE

MAX6338CUB

Part No MAX6338CUB
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Quad Voltage Monitor in μMAX Package | IC VOLT MONITOR QUAD 10-UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.8V, 3.3V, 5V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6338
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214480-MAX6338CUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6338CUB CAD Model

Description

The MAX6338CUB from Maxim Integrated is a precision, low-power, five-channel voltage monitor designed for use in a variety of electronic systems. Its primary function is to monitor up to five supply voltages and assert a reset if any monitored voltage drops below its factory-set threshold. The device ensures reliable operation of microprocessors (µPs), microcontrollers (µCs), and other voltage-sensitive components by providing a reset signal during power-up, power-down, or brown-out conditions.

Key Features

  • Multiple Voltage Monitoring: Monitors up to five voltages, making it versatile for systems with multiple supply rails.
  • Factory-Set Reset Thresholds: Offers precision with factory-set reset thresholds for each monitor, ensuring accurate detection of undervoltage conditions.
  • Low Power Consumption: Designed for energy-efficient applications, the device consumes minimal power, helping to extend battery life in portable devices.
  • Manual Reset Input: Includes a manual reset feature that allows for a system reset to be triggered by external events or user interaction.
  • Reset Timeout: Features an adjustable reset timeout period, providing flexibility to accommodate different system requirements.
  • Compact Package: Available in a small, 10-pin µMAX package, the MAX6338CUB saves valuable board space in space-constrained applications.

Applications

The MAX6338CUB is ideal for a wide range of applications where multiple power supply monitoring is critical. These include:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems

Technical Specifications

The device operates over a wide voltage range and features a low supply current. It is specified for operation over the extended -40°C to +85°C temperature range, making it suitable for industrial environments.

For engineers and designers looking for a reliable voltage monitoring solution, the MAX6338CUB from Maxim Integrated offers the perfect blend of precision, power efficiency, and compactness to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess