EN
  • EN
  • DE

MAX6338KUB+

Part No MAX6338KUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.19V, 2.93V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021940-MAX6338KUB+
Ultra Librarian 3D Model Ultra Librarian MAX6338KUB+ CAD Model

Description

The MAX6338KUB+ is a precision, low-power, five-channel voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of multi-voltage systems. This compact, high-performance integrated circuit is ideal for monitoring multiple supply voltages in a variety of electronic applications, including portable devices, computers, and industrial systems.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to five supply voltages simultaneously, which is critical for systems that depend on various voltage rails for proper operation.
  • High Accuracy: It offers precision voltage threshold detection, ensuring that all monitored voltages are within their specified ranges, which is vital for the stability of sensitive electronic components.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6338KUB+ is suitable for battery-operated devices where power conservation is crucial.
  • Adjustable Reset Timeout: The reset timeout period can be set by an external capacitor, allowing designers to customize the reset de-bounce period according to system requirements.
  • Compact Package: Available in a small, 10-pin µMAX package, the device saves valuable board space in space-constrained applications.

Applications

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Industrial Control Systems
  • Telecommunications Equipment

Technical Specifications

The MAX6338KUB+ operates over a wide voltage range and features a low supply current of typically 15µA at VCC = 3.0V. It has an operating temperature range of -40°C to +125°C, which ensures reliable performance across diverse environmental conditions. The device's reset outputs are available in both push-pull and open-drain configurations, providing flexibility in interfacing with other system components.

For designers looking for a robust voltage monitoring solution, the MAX6338KUB+ from Maxim Integrated offers a blend of accuracy, power efficiency, and versatility, making it an excellent choice for multi-voltage system designs.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5696 $57.8480
13+ $9.4929 $123.4077
19+ $9.1961 $174.7259
26+ $8.8993 $231.3818
34+ $8.6036 $292.5224
45+ $7.7131 $347.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess