EN
  • EN
  • DE

MAX6339OUT-T

Part No MAX6339OUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 2.93V, 4.38V, Adj, -4.38V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6339
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 882198-MAX6339OUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6339OUT-T CAD Model

Description

The MAX6339OUT-T from Maxim Integrated is a highly precise, low-power, quad voltage monitor designed to ensure the reliability and stability of electronic systems. This advanced monitoring IC is ideal for multi-voltage systems, where it ensures that all supply voltages are within their specified ranges, thus protecting sensitive electronic components from damage due to voltage fluctuations.

Key Features

  • Quad Voltage Monitoring: Capable of monitoring four different voltage thresholds, the MAX6339OUT-T is versatile for various applications that require multiple power supply checks.
  • High Accuracy: With a precision of ±1.5%, this device ensures that voltage levels are monitored with a high degree of accuracy, providing reliable performance for critical applications.
  • Low Power Consumption: The MAX6339OUT-T is optimized for power-sensitive applications, with a quiescent current of typically 6µA, making it suitable for battery-operated devices.
  • Adjustable Voltage Thresholds: Users can set the voltage thresholds via external resistors, offering flexibility for different system requirements.
  • Manual Reset Input: The inclusion of a manual reset input allows users to trigger a system reset, providing an additional layer of control.
  • Multiple Reset Timeout Periods: The device offers various reset timeout periods, which can be selected to match specific system needs.
  • Operating Temperature Range: The MAX6339OUT-T operates over the extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications

The MAX6339OUT-T is designed for a wide range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Telecommunications
  • Automotive Systems

With its compact SOT23-6 package, the MAX6339OUT-T is an excellent choice for space-constrained applications that require precise voltage monitoring across multiple rails. This device is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the complex needs of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess