EN
  • EN
  • DE

MAX6340UK44+T

Part No MAX6340UK44+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.375V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705274-MAX6340UK44+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6340
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6340UK44+T CAD Model

Description

Maxim Integrated MAX6340UK44+T Microprocessor Reset Circuits

The MAX6340UK44+T from Maxim Integrated is a compact, high-precision microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 4.4V power supply voltage.

This supervisory circuit is specifically engineered to maintain system integrity by monitoring the power supply voltage. In the event of a power failure or if the voltage drops below a predetermined threshold, the MAX6340UK44+T asserts a reset signal to the microprocessor, thereby resetting the system to a known state and preventing software execution errors. The reset signal remains asserted for a minimum timeout period after the supply voltage exceeds the reset threshold, ensuring that the system has stabilized before operation resumes.

The MAX6340UK44+T comes in an ultra-small SOT23 package, making it ideal for space-constrained applications. Despite its small size, it offers a robust set of features, including:

  • Precision Monitoring: The device features a factory-set reset threshold voltage of 4.4V, suitable for systems that require a precise monitoring voltage level.
  • Low Power Consumption: It is designed for low-power operation, which helps to extend battery life in portable applications.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered with an external switch or logic signal.
  • Immunity to Short Vcc Transients: The MAX6340UK44+T is immune to short-duration voltage transients, ensuring reliable operation under fluctuating power conditions.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environments and applications.

With its tight reset threshold accuracy and built-in debounce circuitry, the MAX6340UK44+T is an excellent choice for critical applications that require high system reliability, such as portable/battery-powered equipment, computers, controllers, and intelligent instruments. Maxim Integrated's commitment to quality and reliability ensures that this reset circuit will provide a dependable safeguard for your digital system.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5599 $58.6797
8+ $16.0487 $128.3896
12+ $15.5475 $186.5700
16+ $15.0462 $240.7392
20+ $14.5449 $290.8980
27+ $13.0400 $352.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess