EN
  • EN
  • DE

MAX6343RUT+T

Part No MAX6343RUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.16V 1 Active Low/Open Drain Automotive 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.67 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.59 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 1
Operating Supply Current 30 µA
Overvoltage Threshold 2.67 V
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
Reset Active Low
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.59 V
Watchdog Timer No
Win Source Part Number 1075566-MAX6343RUT+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6343RUT+T CAD Model

Description

Product Overview: MAX6343RUT+T from Maxim Integrated

The MAX6343RUT+T is a robust, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require battery backup and power-fail warning.

Key Features

  • Voltage Monitoring: This device offers precision monitoring of +3V, +3.3V, and +5V power-supply voltages to ensure that the system is operating at optimal power levels.
  • Reset Output: The MAX6343RUT+T features an active-low reset output, which provides a guaranteed reset to the microprocessor during power-up, power-down, or brown-out conditions.
  • Manual Reset: A manual reset input is available, allowing the user to trigger a reset with an external pushbutton or logic signal.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low quiescent current of only 1.2µA, making it ideal for battery-powered equipment.
  • Compact Package: Available in a tiny 6-pin SOT23 package, the MAX6343RUT+T saves space on PCBs, which is critical for compact, high-density designs.

Applications

The MAX6343RUT+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Equipment
  • Telecommunications Systems

Performance and Reliability

Maxim Integrated's commitment to quality is evident in the MAX6343RUT+T, which is designed to meet the stringent demands of modern electronic systems. With its precision voltage monitoring and low power consumption, this supervisory circuit ensures that your application maintains performance and reliability under various conditions.

Whether you're designing a new system or upgrading an existing one, the MAX6343RUT+T offers a simple and efficient solution for power management and µP supervision. Its combination of features, compact footprint, and ease of integration make it a go-to choice for engineers and designers looking for a reliable supervisory solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5388 $52.7716
17+ $6.1857 $105.1569
26+ $5.9924 $155.8024
35+ $5.7991 $202.9685
45+ $5.6058 $252.2610
60+ $5.0259 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess