The MAX6351LSUT from Maxim Integrated is a high-precision, low-noise, micropower voltage reference in a compact SOT23 package. This device is meticulously designed to offer a stable and accurate voltage reference for applications requiring high stability and low power consumption. It is an ideal choice for precision data converters, portable instrumentation, and industrial control systems, where consistent performance is crucial.
Key Features
- Precision Voltage: The MAX6351LSUT provides a precise output voltage of 5V, ensuring a stable reference for your circuits.
- Low Noise: With its low-noise output, this voltage reference minimizes signal disturbances, making it perfect for sensitive electronic applications.
- Low Power Consumption: The device is designed for micropower operation, drawing minimal current, which is ideal for battery-powered devices.
- High Stability: It offers excellent temperature stability, ensuring the output voltage remains consistent over a wide range of operating conditions.
- Compact Package: Housed in a small SOT23 package, the MAX6351LSUT saves valuable board space and is easy to integrate into various designs.
Applications
The MAX6351LSUT is versatile and can be used in a variety of applications, including:
- Precision data acquisition systems
- Battery-operated equipment
- Portable instrumentation
- Industrial control systems
- Medical devices
Technical Specifications
Parameter
Value
Output Voltage
5V
Initial Accuracy
±0.02%
Temperature Coefficient
3ppm/°C (max)
Supply Current
12μA (typ)
Package
SOT23
For designers and engineers looking for a reliable voltage reference that combines precision, low power, and a small footprint, the MAX6351LSUT from Maxim Integrated stands out as a superior choice.