EN
  • EN
  • DE

2N3904RL1G

Part No 2N3904RL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A TO-92 / General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 10mA, 1V
Power - Max 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Part Number Series 2N3904
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803183-2N3904RL1G
Ultra Librarian 3D Model Ultra Librarian 2N3904RL1G CAD Model

Description

Product Overview: 2N3904RL1G - ON Semiconductor

The 2N3904RL1G is a highly versatile NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading name in the field of semiconductor components. This transistor is designed to deliver reliable performance for a broad range of applications, making it a staple in the electronics industry. The 2N3904RL1G is well-suited for amplification and switching applications, offering a harmonious blend of efficiency and durability.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-92, a widely used through-hole package that is easy to handle and integrate into various circuit designs.
  • Current Handling: Capable of handling continuous collector currents up to 200 mA, making it suitable for a wide array of low to medium power applications.
  • Voltage Ratings: With a collector-emitter voltage (Vceo) of 40V and collector-base voltage (Vcbo) of 60V, it can comfortably operate in circuits with moderate voltage requirements.
  • Gain Bandwidth Product (fT): 300 MHz, indicating good frequency response for amplification purposes.
  • DC Current Gain (hFE): The transistor has a DC current gain range of 100 to 300, providing a reliable level of amplification in various configurations.

Applications

The 2N3904RL1G is an incredibly adaptable component that can be employed in numerous electronic circuits. Its applications include, but are not limited to:

  • General-purpose amplification
  • Switching applications
  • Linear amplification
  • Signal processing
  • Low-power consumption devices

Quality and Reliability

ON Semiconductor ensures that the 2N3904RL1G meets the highest standards of quality and reliability. Each transistor is manufactured using state-of-the-art processes and is subjected to rigorous testing to guarantee performance under various conditions. This commitment to quality makes the 2N3904RL1G a reliable choice for both commercial and industrial applications.

Environmental Compliance

Aligned with modern environmental standards, the 2N3904RL1G is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

Whether you're designing a simple hobbyist project or a complex commercial product, the 2N3904RL1G from ON Semiconductor is a solid choice that offers performance, reliability, and environmental responsibility.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess