EN
  • EN
  • DE

MAX6352SYUK+T

Part No MAX6352SYUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.19V, 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 111636-MAX6352SYUK+T
Ultra Librarian 3D Model Ultra Librarian MAX6352SYUK+T CAD Model

Description

Maxim Integrated Product Overview: MAX6352SYUK+T

The MAX6352SYUK+T is a robust microprocessor (µP) supervisory circuit from Maxim Integrated, designed to maintain system integrity by monitoring the power supply voltage in digital systems. This precision device is particularly suited for portable and space-constrained applications due to its small form factor, provided in a 5-pin SOT-23 package.

Key Features

  • Supply Voltage Monitoring: The MAX6352SYUK+T is engineered to monitor 3.3V, 3V, and other specified system power supply voltages, ensuring that the µP and other critical system components operate within their specified voltage ranges.
  • Reset Output: It provides an active-low reset output, which guarantees that the µP resets cleanly upon power-up, power-down, or during a brownout condition. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, providing ample time for the system to stabilize.
  • Low Power Consumption: This device is designed for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.
  • Manual Reset Input: An additional feature of the MAX6352SYUK+T is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of system control.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable monitoring and reset activation, even in the presence of temperature variations and power supply noise.
  • Temperature Range: The device operates over an extended industrial temperature range, making it versatile for various environmental conditions.

Applications

The MAX6352SYUK+T is ideal for a variety of applications where reliable system monitoring is essential. It is commonly used in:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor-Based Systems
  • Industrial Controllers
  • Notebook Computers

Maxim Integrated's commitment to quality and reliability is evident in the MAX6352SYUK+T, making it a trusted choice for designers looking to enhance system stability and protect against the consequences of unpredictable power supply conditions. With its precision voltage monitoring and reset capabilities, the MAX6352SYUK+T is an essential component for maintaining the health and performance of sensitive electronic systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,327 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess