The MAX6353UWUK+T from Maxim Integrated is a microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.
Key Features
- Voltage Monitoring: This device offers precision monitoring of 5V power-supply voltages, ensuring that the system voltage is within acceptable limits.
- Reset Output: The MAX6353UWUK+T provides a reset output during power-up, power-down, and brownout conditions, which helps in maintaining the integrity of the µP system during fluctuations in power supply.
- Low Power Consumption: With its low power consumption, this supervisory circuit contributes to the overall energy efficiency of the system it's integrated into.
- Compact Design: The small SOT-23 package makes it an ideal choice for use in space-constrained applications.
- Temperature Range: It operates over a wide temperature range, making it suitable for various industrial applications.
Applications
The MAX6353UWUK+T is versatile and can be used in a range of applications, including:
- Computers and Controllers
- Intelligent Instruments
- Portable/Battery-Powered Equipment
- Embedded Systems
Technical Specifications
Parameter
Value
Package/Case
SOT-23
Operating Temperature
-40°C to +125°C
Supply Voltage - Max
5.5V
Supply Voltage - Min
1.2V
Reset Timeout
Adjustable
The MAX6353UWUK+T supervisory circuit from Maxim Integrated offers a robust solution for system monitoring, ensuring reliable operation and system integrity across a variety of applications.