EN
  • EN
  • DE

MAX6358TYUT+T

Part No MAX6358TYUT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705333-MAX6358TYUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6358TYUT+T CAD Model

Description

The MAX6358TYUT+T is a high-quality microprocessor (µP) supervisory circuit developed by Maxim Integrated, a renowned leader in the design, manufacturing, and sale of high-performance semiconductor products. This supervisory circuit is tailored to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low power consumption.

Key Features

  • Voltage Monitoring: Designed to monitor voltages, the MAX6358TYUT+T ensures that the system voltage levels are within acceptable thresholds, triggering a reset signal to the µP if they are not.
  • Adjustable Reset Thresholds: This device allows users to set precise voltage thresholds according to their specific requirements, providing flexibility for different applications and enhancing system stability.
  • Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in the low power consumption of this device, making it ideal for power-sensitive applications.
  • Manual Reset Capability: The inclusion of a manual reset input enables users to initiate a system reset manually, offering additional control over system operation.
  • Compact Package: Available in a small, 6-pin SOT23 package, the MAX6358TYUT+T saves valuable board space without compromising performance.

Applications

The MAX6358TYUT+T is versatile and can be used in a variety of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Equipment

Product Specifications

The device operates over a wide voltage range and has the following specifications:

  • Supply Voltage Range: 1.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Reset Timeout Period: 140ms Min
  • Package Type: SOT23-6

With its robust design and comprehensive features, the MAX6358TYUT+T supervisory circuit from Maxim Integrated stands as a top-tier solution for system voltage monitoring and management.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess