EN
  • EN
  • DE

MAX635ACSA+T

Part No MAX635ACSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ/-5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-5V)
Maximum Output Voltage -5V
Output Current 500mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070131-MAX635ACSA+T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX635ACSA+T CAD Model

Description

Maxim Integrated MAX635ACSA+T DC-DC Converter

The MAX635ACSA+T from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter designed to provide a reliable power solution for applications requiring voltage conversion. This component is part of Maxim's extensive range of power management integrated circuits that are known for their quality, performance, and compact form factor.

This particular model is capable of converting input voltages ranging from 2V to 16.5V into a fixed output voltage of 5V, which makes it ideal for battery-powered devices, as well as for systems that operate on standard 3.3V or 5V power rails. The MAX635ACSA+T is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a space-saving solution for PCB design.

One of the key features of the MAX635ACSA+T is its high-frequency operation at 300kHz, which allows for the use of smaller, more cost-effective external components, such as inductors and capacitors. This results in a compact power supply design without compromising on performance or efficiency. Additionally, the device includes an internal 2A, 0.3-ohm N-channel MOSFET switch, which contributes to its high efficiency and reduces the need for external power transistors.

The MAX635ACSA+T also incorporates several protection features to ensure the safety and reliability of the end application. These include thermal shutdown, frequency foldback, and current limit, which protect the device and the load from excessive temperature, input overvoltage, and overcurrent conditions, respectively.

With its wide input voltage range, fixed output voltage, and integrated protection features, the MAX635ACSA+T is a versatile power solution that can be used in a variety of applications, such as portable devices, wireless communication equipment, and power backup systems. Its high efficiency and small footprint make it an excellent choice for designers looking to optimize their power management systems while maintaining a high level of performance.

Overall, the MAX635ACSA+T by Maxim Integrated is a robust and efficient step-up DC-DC converter that offers a blend of performance, reliability, and compactness, making it a top choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0764 $52.3056
10+ $10.7294 $107.2940
15+ $10.3941 $155.9115
20+ $10.0588 $201.1760
26+ $9.7235 $252.8110
35+ $8.7176 $305.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess