The MAX6361LUT31 from Maxim Integrated is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required for critical electronic applications.
Key Features
- Precision Monitoring: With a factory-trimmed reset threshold voltage, the MAX6361LUT31 offers precise monitoring of the system voltage, ensuring accurate reset initiation whenever the supply voltage falls below the designated threshold.
- Low Power Consumption: This device is optimized for low-power operations, making it ideal for battery-powered and portable applications where power efficiency is crucial.
- Manual Reset Input: A dedicated manual reset input allows for a system reset to be triggered with an external switch or logic signal, providing additional system control and diagnostic capabilities.
- Reset Timeout: The device features an internally fixed delay time for the reset signal, which ensures that the system has sufficient time to stabilize after a reset condition occurs.
- Compact Package: The MAX6361LUT31 comes in a small, 6-pin SOT23 package, which is suitable for space-constrained applications without compromising performance and reliability.
Applications
The MAX6361LUT31 is versatile and can be used across a wide range of applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Computers and Servers
- Data Storage Systems
- Medical and Safety Equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
1.2V to 5.5V
Reset Threshold Voltage
Typically 3.08V (factory set)
Reset Timeout Period
Typically 210ms
Operating Temperature
-40°C to +125°C
Package Type
6-Pin SOT23
In summary, the MAX6361LUT31 is a robust, easy-to-use supervisory circuit that offers essential protection for digital systems by monitoring the supply voltage and ensuring that the system operates within safe parameters.