EN
  • EN
  • DE

MAX6363LEUT29+T

Part No MAX6363LEUT29+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705356-MAX6363LEUT29+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6363LEUT29+T CAD Model

Description

Maxim Integrated MAX6363LEUT29+T Supervisory Circuit

The MAX6363LEUT29+T is a high-quality supervisory circuit designed and manufactured by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This compact, low-power component is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against power failures and ensuring the stability and reliability of electronic systems.

At the heart of the MAX6363LEUT29+T is its ability to monitor voltage levels. It offers a precise voltage threshold of 2.93V, ensuring accurate monitoring and control. When the monitored voltage falls below this threshold, the device asserts a reset signal, which remains active until the voltage recovers sufficiently. This reset signal is critical for preventing microprocessor malfunction due to low voltage conditions, thus preserving data integrity and system stability.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance. It boasts a low supply current of only 1.2µA, making it an energy-efficient choice for battery-operated devices where power conservation is paramount.

Another key feature of the MAX6363LEUT29+T is its built-in manual reset input. This allows for an external trigger to initiate a system reset, providing designers with additional flexibility and control over their systems. The manual reset can be used for routine system maintenance, debugging, or to recover from an unforeseen system error.

Designed with versatility in mind, the MAX6363LEUT29+T is suitable for a wide range of applications, including portable/battery-powered equipment, computers, controllers, and intelligent instruments. Its robust design ensures that it can operate over a broad temperature range, making it reliable in various environmental conditions.

In summary, the Maxim Integrated MAX6363LEUT29+T supervisory circuit is a critical component for any system requiring precise voltage monitoring and reliable reset capabilities. Its low power consumption, small footprint, and manual reset feature make it an excellent choice for designers looking to enhance system integrity and performance.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9175 $63.3400
18+ $6.4969 $116.9442
28+ $6.2936 $176.2208
38+ $6.0903 $231.4314
50+ $5.8870 $294.3500
66+ $5.2784 $348.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess